Hoover logo

Hoover SJ 120 CG4 handheld vacuum Green, Silver Bagless

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56628
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover SJ 120 CG4 handheld vacuum Green, Silver Bagless:

Hoover SJ 120 CG4, Dry, HEPA, Filtering, 77 dB, Bagless, Green, Silver

Long summary description Hoover SJ 120 CG4 handheld vacuum Green, Silver Bagless:

Hoover SJ 120 CG4. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Dust container type: Bagless, Product color: Green, Silver, Dirt capacity dry: 0.6 L. Runtime: 18 min, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 3.09 lbs (1.4 kg), Width: 15.2" (385 mm), Depth: 5.12" (130 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.