Hoover logo

Hoover SE81SZ03001 1.5 L Cylinder vacuum Dry 850 W Bagless

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8236
Info modified on:
27 May 2024, 12:03:19
Short summary description Hoover SE81SZ03001 1.5 L Cylinder vacuum Dry 850 W Bagless:

Hoover SE81SZ03001, 850 W, Cylinder vacuum, Dry, Bagless, 1.5 L, 85 dB

Long summary description Hoover SE81SZ03001 1.5 L Cylinder vacuum Dry 850 W Bagless:

Hoover SE81SZ03001. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Noise level: 85 dB. Product color: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.