Hoover logo

Hoover SE71WR01 vacuum 1.5 L Cylinder vacuum 700 W Bagless

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72624
Info modified on:
27 May 2024, 12:12:06
Short summary description Hoover SE71WR01 vacuum 1.5 L Cylinder vacuum 700 W Bagless:

Hoover SE71WR01, 700 W, Cylinder vacuum, Bagless, 1.5 L, 85 dB, Gray, Red

Long summary description Hoover SE71WR01 vacuum 1.5 L Cylinder vacuum 700 W Bagless:

Hoover SE71WR01. Maximum input power: 700 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 1.5 L. Noise level: 85 dB. Product color: Gray, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.