Hoover logo

Hoover SCM1600 011 steam cleaner Cylinder steam cleaner 1.5 L 1600 W Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover SCM1600 011 steam cleaner Cylinder steam cleaner 1.5 L 1600 W Black, Silver:

Hoover SCM1600 011, Cylinder steam cleaner, 1.5 L, Black, Silver, 275.6" (7 m), 1600 W, 5 bar

Long summary description Hoover SCM1600 011 steam cleaner Cylinder steam cleaner 1.5 L 1600 W Black, Silver:

Hoover SCM1600 011. Type: Cylinder steam cleaner, Capacity: 1.5 L, Product color: Black, Silver. Power: 1600 W. Steam pressure: 5 bar, Ready time: 9 min, Continuous steam performance: 90 g/min. Weight: 8.38 lbs (3.8 kg), Width: 11" (280 mm), Depth: 14.6" (370 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.