Hoover RBC090, Black, Gray, Other, LCD, 60 dB, Lithium, 120 min
Hoover RBC090. Product color: Black, Gray, Shape: Other, Display type: LCD. Noise level: 60 dB. Battery technology: Lithium, Runtime: 120 min. Height: 2.68" (68 mm). Battery life: 2 h