Hoover logo

Hoover Optima 6 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21815
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Hoover Optima 6 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover Optima 6, Front-load, 13.2 lbs (6 kg), A, 1400 RPM, White

Long summary description Hoover Optima 6 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover Optima 6. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.