Hoover logo

Hoover LTC 1684 D washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63988
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hoover LTC 1684 D washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White:

Hoover LTC 1684 D, Top-load, 17.6 lbs (8 kg), C, 1000 RPM, White

Long summary description Hoover LTC 1684 D washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White:

Hoover LTC 1684 D. Loading type: Top-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.