Hoover HWC 2536 DL, Freestanding, Black
Hoover HWC 2536 DL. Appliance placement: Freestanding, Product color: Black. Total net capacity: 231 L, Total gross capacity: 280 L. Annual energy consumption: 642 kWh, Energy efficiency class (old): G. Width: 19.3" (490 mm), Depth: 23.2" (590 mm), Height: 55.9" (1420 mm)