Hoover logo

Hoover HOAZ 7150 IN WIFI 80 L Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7414
Info modified on:
29 Nov 2024, 15:42:44
Short summary description Hoover HOAZ 7150 IN WIFI 80 L Black, Gray:

Hoover HOAZ 7150 IN WIFI, Medium, Electric, 80 L, 80 L, Built-in, Black, Gray

Long summary description Hoover HOAZ 7150 IN WIFI 80 L Black, Gray:

Hoover HOAZ 7150 IN WIFI. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 80 L. Appliance placement: Built-in, Product color: Black, Gray, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time. Energy consumption (conventional): 0.98 kWh, Energy consumption (forced convection): 0.85 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 22" (56 cm), Installation compartment depth: 22" (56 cm), Installation compartment height: 23.6" (60 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.