Hoover logo

Hoover 39400368 2-in-1 stick vacuum Battery Dry Bagless Gray, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15635
Info modified on:
12 Dec 2024, 11:20:05
Short summary description Hoover 39400368 2-in-1 stick vacuum Battery Dry Bagless Gray, Red:

Hoover 39400368, 2-in-1 stick vacuum, Bagless, Gray, Red, Dry, Cyclonic, Auto

Long summary description Hoover 39400368 2-in-1 stick vacuum Battery Dry Bagless Gray, Red:

Hoover 39400368. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Gray, Red. Cleaning type: Dry, Dirt separating method: Cyclonic. Power control: Auto. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V. Width: 9.84" (250 mm), Depth: 9.06" (230 mm), Height: 45.6" (1157 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.