Hoover HDCS 186 AD, 288 L, T, 3.5 kg/24h, Stainless steel
Hoover HDCS 186 AD. Total net capacity: 288 L. Door hinge: Right. Climate class: T. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 1. Freezer net capacity: 87 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 157 kWh. Product color: Stainless steel