Hoover FREEJET EVO, 2-in-1 stick vacuum, Bagless, Gray, Titanium, 0.6 L, Dry, Micro
Hoover FREEJET EVO. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Gray, Titanium. Cleaning type: Dry, Vacuum air filtering: Micro, Dirt separating method: Filtering. Power control: Mechanical, LED indicators: Power. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 14.4 V. Width: 11.2" (285 mm), Depth: 11.2" (285 mm), Height: 43.3" (1100 mm)