Hoover logo

Hoover DYTS 6111 D3 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44722
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hoover DYTS 6111 D3 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White:

Hoover DYTS 6111 D3, Top-load, 13.2 lbs (6 kg), C, 1100 RPM, White

Long summary description Hoover DYTS 6111 D3 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White:

Hoover DYTS 6111 D3. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1100 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.