Hoover logo

Hoover DYN 7125 DZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Chrome, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64801
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 7125 DZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Chrome, White:

Hoover DYN 7125 DZ, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, Chrome, White

Long summary description Hoover DYN 7125 DZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Chrome, White:

Hoover DYN 7125 DZ. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Product color: Chrome, White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.