Hoover logo

Hoover DYN 11146 PG8 washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55802
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 11146 PG8 washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

Hoover DYN 11146 PG8, Front-load, 24.3 lbs (11 kg), A, 79 dB, 1400 RPM, 209 kWh

Long summary description Hoover DYN 11146 PG8 washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

Hoover DYN 11146 PG8. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 209 kWh, Annual water consumption washing: 12900 L. Product color: White. Width: 23.6" (600 mm), Depth: 25.2" (640 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.