Hoover logo

Hoover DYN 10146 P8 washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19929
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DYN 10146 P8 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover DYN 10146 P8, Front-load, 22 lbs (10 kg), A, 79 dB, 1400 RPM, 192 kWh

Long summary description Hoover DYN 10146 P8 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover DYN 10146 P8. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 12900 L. Product color: White. Width: 23.6" (600 mm), Depth: 25.2" (640 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.