Hoover logo

Hoover DYN 10124 D washing machine Front-load 22 lbs (10 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45176
Info modified on:
06 Dec 2021, 12:35:42
Short summary description Hoover DYN 10124 D washing machine Front-load 22 lbs (10 kg) 1200 RPM White:

Hoover DYN 10124 D, Front-load, 22 lbs (10 kg), B, 1200 RPM, White

Long summary description Hoover DYN 10124 D washing machine Front-load 22 lbs (10 kg) 1200 RPM White:

Hoover DYN 10124 D. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.