Hoover logo

Hoover DV 1129 stick vacuum/electric broom Dry HEPA Dust bag 1.6 L 1100 W Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57958
Info modified on:
16 Feb 2024, 17:13:27
Short summary description Hoover DV 1129 stick vacuum/electric broom Dry HEPA Dust bag 1.6 L 1100 W Red:

Hoover DV 1129, Stick vacuum, Dust bag, Red, 1.6 L, Dry, HEPA

Long summary description Hoover DV 1129 stick vacuum/electric broom Dry HEPA Dust bag 1.6 L 1100 W Red:

Hoover DV 1129. Product type: Stick vacuum, Dust container type: Dust bag, Product color: Red. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Cord length: 315" (8 m). Maximum input power: 1100 W. Weight: 9.04 lbs (4.1 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.