Hoover logo

Hoover DST 8166 P/L washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79498
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover DST 8166 P/L washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Hoover DST 8166 P/L, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1600 RPM, White

Long summary description Hoover DST 8166 P/L washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Hoover DST 8166 P/L. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 49 dB, Maximum spin speed: 1600 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.