Hoover AXI AWMPD413LH7R/1-S+GA00210-IT, Front-load, 28.7 lbs (13 kg), A, 78 dB, 1400 RPM, 183 kWh
Hoover AXI AWMPD413LH7R/1-S+GA00210-IT. Loading type: Front-load. Drum capacity: 28.7 lbs (13 kg), Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 183 kWh, Annual water consumption washing: 13000 L. Product color: Anthracite. Width: 23.6" (600 mm), Depth: 26.2" (665 mm), Height: 33.5" (850 mm)