Hoover logo

Hoover SteamJet SCB1500 011 Cylinder steam cleaner 0.8 L 1500 W Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19006
Info modified on:
21 Jun 2022, 22:21:35
Short summary description Hoover SteamJet SCB1500 011 Cylinder steam cleaner 0.8 L 1500 W Red:

Hoover SteamJet SCB1500 011, Cylinder steam cleaner, 0.8 L, Red, 236.2" (6 m), 1500 W, 5 bar

Long summary description Hoover SteamJet SCB1500 011 Cylinder steam cleaner 0.8 L 1500 W Red:

Hoover SteamJet SCB1500 011. Type: Cylinder steam cleaner, Capacity: 0.8 L, Product color: Red. Power: 1500 W. Steam pressure: 5 bar, Continuous steam performance: 50 g/min, Operating time: 20 min. Weight: 7.5 lbs (3.4 kg), Width: 13.8" (350 mm), Depth: 6.3" (160 mm). Number of microfiber pads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.