Hoover logo

Hoover HF122RH 011 Stick vacuum Battery Dry Fabric Bagless 0.9 L 170 W Red, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266867
Info modified on:
20 May 2025, 01:20:24
Short summary description Hoover HF122RH 011 Stick vacuum Battery Dry Fabric Bagless 0.9 L 170 W Red, Silver:

Hoover HF122RH 011, Stick vacuum, Bagless, Red, Silver, 0.9 L, Rubber, Dry

Long summary description Hoover HF122RH 011 Stick vacuum Battery Dry Fabric Bagless 0.9 L 170 W Red, Silver:

Hoover HF122RH 011. Product type: Stick vacuum, Dust container type: Bagless, Product color: Red, Silver. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Fabric, Dirt separating method: Cyclonic. LED indicators: Status. Power source: Battery, Maximum input power: 170 W, Battery technology: Lithium-Ion (Li-Ion)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.