Hoover Ultra Vortex MBC500UV 011, Dry, Cyclonic, Bagless, Red, 0.3 L, 196.9" (5 m)
Hoover Ultra Vortex MBC500UV 011. Cleaning type: Dry, Dirt separating method: Cyclonic. Dust container type: Bagless, Product color: Red, Dirt capacity dry: 0.3 L. Cord length: 196.9" (5 m). Power source: AC, Maximum input power: 500 W. Brand-specific features: Roll & Beat