Hoover logo

Hoover Floormate H3000 Upright vacuum Dry&wet Bagless 700 W Blue, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89364
Info modified on:
16 Feb 2024, 17:13:38
Short summary description Hoover Floormate H3000 Upright vacuum Dry&wet Bagless 700 W Blue, Silver:

Hoover Floormate H3000, Upright vacuum, Bagless, Blue, Silver, Dry&wet, 346.5" (8.8 m), 700 W

Long summary description Hoover Floormate H3000 Upright vacuum Dry&wet Bagless 700 W Blue, Silver:

Hoover Floormate H3000. Product type: Upright vacuum, Dust container type: Bagless, Product color: Blue, Silver. Cleaning type: Dry&wet. Cord length: 346.5" (8.8 m). Maximum input power: 700 W. Weight: 14.1 lbs (6.4 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.