Hoover THUNDER SPACE TS20, 700 W, Cylinder vacuum, Dry, Dust bag, 3 L, EPA
Hoover THUNDER SPACE TS20. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Black, Blue