Hoover logo

Hoover Spirit TSP 2020 011 1.7 L Cylinder vacuum Dry&wet 2000 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68405
Info modified on:
27 Oct 2023, 10:32:21
Short summary description Hoover Spirit TSP 2020 011 1.7 L Cylinder vacuum Dry&wet 2000 W Bagless:

Hoover Spirit TSP 2020 011, 2000 W, Cylinder vacuum, Dry&wet, Bagless, 1.7 L, HEPA

Long summary description Hoover Spirit TSP 2020 011 1.7 L Cylinder vacuum Dry&wet 2000 W Bagless:

Hoover Spirit TSP 2020 011. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry&wet, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Blue, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.