Hoover logo

Hoover HVTUS 542 WH Upright freezer Undercounter 82 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65083
Info modified on:
27 May 2024, 12:28:38
Short summary description Hoover HVTUS 542 WH Upright freezer Undercounter 82 L White:

Hoover HVTUS 542 WH, 82 L, 4 kg/24h, ST, 43 dB, 4*, White

Long summary description Hoover HVTUS 542 WH Upright freezer Undercounter 82 L White:

Hoover HVTUS 542 WH. Freezer net capacity: 82 L, Climate class: ST, Freezing capacity: 4 kg/24h, Storage time during power failure: 16 h, Noise level: 43 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 176 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.