Hoover logo

Hoover HDG6DCH3B Built-in Black A++ 489 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
858
Info modified on:
06 Jun 2025, 05:08:09
Short summary description Hoover HDG6DCH3B Built-in Black A++ 489 m³/h:

Hoover HDG6DCH3B, 489 m³/h, Ducted, A, B, D, 65 dB

Long summary description Hoover HDG6DCH3B Built-in Black A++ 489 m³/h:

Hoover HDG6DCH3B. Maximum extraction power: 489 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: A. Type: Built-in, Product color: Black, Housing material: Glass. Number of bulbs: 3 bulb(s), Bulb type: LED. Energy efficiency class: A++, Annual energy consumption: 11 kWh, Energy efficiency scale: A+++ to D. Width: 23.6" (600 mm), Depth: 15.9" (403.1 mm), Height (max): 33.5" (85 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.