Hoover logo

Hoover HVBS 5174 XH Freestanding 227 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70528
Info modified on:
13 Nov 2024, 17:47:15
Short summary description Hoover HVBS 5174 XH Freestanding 227 L Stainless steel:

Hoover HVBS 5174 XH, 227 L, ST, 42 dB, 2.5 kg/24h, Stainless steel

Long summary description Hoover HVBS 5174 XH Freestanding 227 L Stainless steel:

Hoover HVBS 5174 XH. Total net capacity: 227 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 173 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 54 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 181 kWh. Product color: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.