Hoover logo

Hoover HGH 75 SQDX Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14070
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover HGH 75 SQDX Stainless steel Built-in Gas 5 zone(s):

Hoover HGH 75 SQDX, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Hoover HGH 75 SQDX Stainless steel Built-in Gas 5 zone(s):

Hoover HGH 75 SQDX. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 2500 W. Control type: Rotary. Width: 29.5" (750 mm), Depth: 20.1" (510 mm), Height: 1.38" (35 mm). Package width: 31.5" (800 mm), Package depth: 22.8" (580 mm), Package height: 5.31" (135 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.