Hoover HF 6C7F0X-17, Freestanding, Full size (60 cm), White, 16 place settings, C, 42 dB
Hoover HF 6C7F0X-17. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 16 place settings, Noise emission class: C, Noise level: 42 dB. Energy efficiency class: C, Water consumption per cycle: 10.9 L, Energy consumption per 100 cycles: 76 kWh. Width: 23.5" (597 mm), Depth: 23.5" (598 mm), Height: 32.2" (818 mm)