Hoover logo

Hoover H-DISH 500 HDPH 2D1049B-80 Freestanding 10 place settings E

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12741
Info modified on:
06 Jun 2025, 01:26:25
Short summary description Hoover H-DISH 500 HDPH 2D1049B-80 Freestanding 10 place settings E:

Hoover H-DISH 500 HDPH 2D1049B-80, Freestanding, Slimline (45 cm), Black, Black, White, White, Buttons, Touch

Long summary description Hoover H-DISH 500 HDPH 2D1049B-80 Freestanding 10 place settings E:

Hoover H-DISH 500 HDPH 2D1049B-80. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door color: Black. Number of place settings: 10 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: E, Water consumption per cycle: 9 L, Energy consumption per 100 cycles: 75 kWh. Width: 17.6" (448 mm), Depth: 23.8" (605 mm), Height: 33.3" (846 mm). Package dimensions (WxDxH): 34.8 x 19.1 x 24.4" (885 x 485 x 620 mm), Package width: 20.1" (510 mm), Package depth: 24.8" (631 mm)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.