Hoover Dynamic Next DXO H9A2TCEXMS-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left
Hoover Dynamic Next DXO H9A2TCEXMS-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): B, Noise level: 66 dB. Delay start (max): 24 h. Energy consumption: 2.18 kWh, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 23" (585 mm), Width: 23.5" (596 mm), Weight: 94.8 lbs (43 kg)