Hoover logo

Hoover Dynamic Next DX H10A2TCEX-S tumble dryer Freestanding Front-load 22 lbs (10 kg) A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21583
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Hoover Dynamic Next DX H10A2TCEX-S tumble dryer Freestanding Front-load 22 lbs (10 kg) A++ White:

Hoover Dynamic Next DX H10A2TCEX-S, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Plastic window door

Long summary description Hoover Dynamic Next DX H10A2TCEX-S tumble dryer Freestanding Front-load 22 lbs (10 kg) A++ White:

Hoover Dynamic Next DX H10A2TCEX-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 22 lbs (10 kg), Condensation efficiency class: B, Drying programs: Wool, Sport, Eco, Jeans/denim, Blouse/shirt, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.48 kWh, Annual energy consumption: 282 kWh. Depth: 23" (585 mm), Width: 23.5" (596 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.