Hoover logo

Hoover Dynamic Next DX H9A2DCE-80 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6410
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Hoover Dynamic Next DX H9A2DCE-80 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

Hoover Dynamic Next DX H9A2DCE-80, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Hoover Dynamic Next DX H9A2DCE-80 tumble dryer Freestanding Front-load 19.8 lbs (9 kg) White:

Hoover Dynamic Next DX H9A2DCE-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): B, Drying programs: Wool, Delicate/silk, Cloth, Cotton. Delay start (max): 24 h. Energy consumption: 2.18 kWh, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 23" (585 mm), Width: 23.5" (596 mm), Height: 33.5" (850 mm)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.