Hoover logo

Hoover H-WASH 500 HW4 37AMBC7/1-S washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12058
Info modified on:
14 Jul 2025, 16:29:59
Short summary description Hoover H-WASH 500 HW4 37AMBC7/1-S washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Hoover H-WASH 500 HW4 37AMBC7/1-S, Front-load, 15.4 lbs (7 kg), B, 76 dB, 1300 RPM, A

Long summary description Hoover H-WASH 500 HW4 37AMBC7/1-S washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Hoover H-WASH 500 HW4 37AMBC7/1-S. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1300 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.