Hoover logo

Hoover H-WASH 300 PRO H3TFMQ48TAMCE-84 washing machine Top-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39031
Info modified on:
06 Mar 2025, 13:33:53
Short summary description Hoover H-WASH 300 PRO H3TFMQ48TAMCE-84 washing machine Top-load 17.6 lbs (8 kg) 1400 RPM White:

Hoover H-WASH 300 PRO H3TFMQ48TAMCE-84, Top-load, 17.6 lbs (8 kg), B, 79 dB, 1400 RPM, B

Long summary description Hoover H-WASH 300 PRO H3TFMQ48TAMCE-84 washing machine Top-load 17.6 lbs (8 kg) 1400 RPM White:

Hoover H-WASH 300 PRO H3TFMQ48TAMCE-84. Loading type: Top-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 16.1" (410 mm), Depth: 23.6" (600 mm), Height: 33.9" (860 mm). Energy efficiency class: B

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.