Hoover logo

Hoover H-WASH 300 PLUS H3WS4428TAMCE-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50697
Info modified on:
18 Mar 2025, 18:43:56
Short summary description Hoover H-WASH 300 PLUS H3WS4428TAMCE-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Hoover H-WASH 300 PLUS H3WS4428TAMCE-S, Front-load, 17.6 lbs (8 kg), B, 75 dB, 1200 RPM, A

Long summary description Hoover H-WASH 300 PLUS H3WS4428TAMCE-S washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Hoover H-WASH 300 PLUS H3WS4428TAMCE-S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 118 kWh. Product color: White. Width: 23.6" (600 mm), Depth: 19.4" (493 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.