Hoover logo

Hoover HSX4 1472D3/1-84 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18786
Info modified on:
27 May 2024, 14:29:06
Short summary description Hoover HSX4 1472D3/1-84 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Hoover HSX4 1472D3/1-84, Front-load, 15.4 lbs (7 kg), 79 dB, 1400 RPM, White

Long summary description Hoover HSX4 1472D3/1-84 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Hoover HSX4 1472D3/1-84. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Noise level (spin): 79 dB, Maximum spin speed: 1400 RPM. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.