Hoover logo

Hoover H-WASH 700 AWMFD414AMR/1-S washing machine Front-load 30.9 lbs (14 kg) 1400 RPM Anthracite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30945
Info modified on:
27 May 2024, 14:29:02
Short summary description Hoover H-WASH 700 AWMFD414AMR/1-S washing machine Front-load 30.9 lbs (14 kg) 1400 RPM Anthracite:

Hoover H-WASH 700 AWMFD414AMR/1-S, Front-load, 30.9 lbs (14 kg), B, 80 dB, 1400 RPM, B

Long summary description Hoover H-WASH 700 AWMFD414AMR/1-S washing machine Front-load 30.9 lbs (14 kg) 1400 RPM Anthracite:

Hoover H-WASH 700 AWMFD414AMR/1-S. Loading type: Front-load. Drum capacity: 30.9 lbs (14 kg), Spin-drying class: B, Noise level (spin): 80 dB, Maximum spin speed: 1400 RPM. Product color: Anthracite. Width: 23.6" (600 mm), Depth: 26.4" (670 mm), Height: 33.5" (850 mm). Energy efficiency class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.