Hoover logo

Hoover AXI AWMPD 410LH8/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49756
Info modified on:
05 Mar 2025, 13:18:55
Short summary description Hoover AXI AWMPD 410LH8/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover AXI AWMPD 410LH8/1-S, Front-load, 22 lbs (10 kg), A, 78 dB, 1400 RPM, 119 kWh

Long summary description Hoover AXI AWMPD 410LH8/1-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover AXI AWMPD 410LH8/1-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 119 kWh, Annual water consumption washing: 12100 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.