Hoover logo

Hoover DWOA 437AHC6/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20333
Info modified on:
27 May 2024, 14:17:02
Short summary description Hoover DWOA 437AHC6/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Hoover DWOA 437AHC6/1-01, Front-load, 15.4 lbs (7 kg), B, 76 dB, 1300 RPM, 123 kWh

Long summary description Hoover DWOA 437AHC6/1-01 washing machine Front-load 15.4 lbs (7 kg) 1300 RPM White:

Hoover DWOA 437AHC6/1-01. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 123 kWh, Annual water consumption washing: 8550 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.