Hoover logo

Hoover Dynamic Next DWOA4438AHC7-01 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52231
Info modified on:
04 Mar 2025, 15:27:05
Short summary description Hoover Dynamic Next DWOA4438AHC7-01 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White:

Hoover Dynamic Next DWOA4438AHC7-01, Front-load, 17.6 lbs (8 kg), B, 77 dB, 1300 RPM, 118 kWh

Long summary description Hoover Dynamic Next DWOA4438AHC7-01 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White:

Hoover Dynamic Next DWOA4438AHC7-01. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 118 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.5" (850 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.