Hoover logo

Hoover Dynamic Next HNOT S372DA-01 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86051
Info modified on:
04 Nov 2024, 09:35:35
Short summary description Hoover Dynamic Next HNOT S372DA-01 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Hoover Dynamic Next HNOT S372DA-01, Top-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, 175 kWh

Long summary description Hoover Dynamic Next HNOT S372DA-01 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Hoover Dynamic Next HNOT S372DA-01. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.