Hoover logo

Hoover Dynamic Next DWOT 413AHC3/1-S washing machine Front-load 28.7 lbs (13 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54963
Info modified on:
27 May 2024, 14:32:44
Short summary description Hoover Dynamic Next DWOT 413AHC3/1-S washing machine Front-load 28.7 lbs (13 kg) 1400 RPM White:

Hoover Dynamic Next DWOT 413AHC3/1-S, Front-load, 28.7 lbs (13 kg), 80 dB, 1400 RPM, 183 kWh, 13000 L

Long summary description Hoover Dynamic Next DWOT 413AHC3/1-S washing machine Front-load 28.7 lbs (13 kg) 1400 RPM White:

Hoover Dynamic Next DWOT 413AHC3/1-S. Loading type: Front-load. Drum capacity: 28.7 lbs (13 kg), Noise level (spin): 80 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 183 kWh, Annual water consumption washing: 13000 L. Product color: White. Width: 23.6" (600 mm), Depth: 26.2" (665 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.