Hoover logo

Hoover WDWT 4138AHC-S washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67676
Info modified on:
27 May 2024, 15:32:19
Short summary description Hoover WDWT 4138AHC-S washer dryer Freestanding Front-load White:

Hoover WDWT 4138AHC-S, Front-load, Freestanding, White, Left, Black, Black

Long summary description Hoover WDWT 4138AHC-S washer dryer Freestanding Front-load White:

Hoover WDWT 4138AHC-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 17.6 lbs (8 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing & drying per cycle: 8.84 kWh, AC input voltage: 220 - 240 V, Power plug type: Type F (CEE 7/4). Depth: 26.6" (675 mm), Width: 23.6" (600 mm), Height: 33.1" (840 mm). Washing class: A, Energy efficiency class (old): A

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.