Hoover logo

Hoover HL 14102D3-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67382
Info modified on:
27 May 2024, 12:54:12
Short summary description Hoover HL 14102D3-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover HL 14102D3-S, Front-load, 22 lbs (10 kg), A, 82 dB, 1400 RPM, 239 kWh

Long summary description Hoover HL 14102D3-S washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hoover HL 14102D3-S. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: A, Noise level (spin): 82 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 239 kWh, Annual water consumption washing: 12900 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.