Hoover logo

Hoover VT 614 D23 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67615
Info modified on:
27 May 2024, 12:29:23
Short summary description Hoover VT 614 D23 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover VT 614 D23, Front-load, 13.2 lbs (6 kg), A, 79 dB, 1400 RPM, 153 kWh

Long summary description Hoover VT 614 D23 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover VT 614 D23. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.