Honor logo

Honor ANY-LX3-N smartphone 6.81" Dual SIM Android 11 4G USB Type-C 8 GB 128 GB 4800 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5919
Info modified on:
27 Feb 2024, 14:15:03
Short summary description Honor ANY-LX3-N smartphone 6.81" Dual SIM Android 11 4G USB Type-C 8 GB 128 GB 4800 mAh Black:

Honor ANY-LX3-N, 6.81", 8 GB, 128 GB, 64 MP, Android 11, Black

Long summary description Honor ANY-LX3-N smartphone 6.81" Dual SIM Android 11 4G USB Type-C 8 GB 128 GB 4800 mAh Black:

Honor ANY-LX3-N. Display diagonal: 6.81", Display resolution: 2388 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4800 mAh. Product color: Black. Weight: 6.67 oz (189 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.