Honor logo

Honor Magic 4 Lite 5G 6.81" Android 11 USB Type-C 6 GB 128 GB 4800 mAh Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
565
Info modified on:
30 Dec 2024, 12:10:49
Short summary description Honor Magic 4 Lite 5G 6.81" Android 11 USB Type-C 6 GB 128 GB 4800 mAh Blue:

Honor Magic 4 Lite 5G, 6.81", 6 GB, 128 GB, 48 MP, Android 11, Blue

Long summary description Honor Magic 4 Lite 5G 6.81" Android 11 USB Type-C 6 GB 128 GB 4800 mAh Blue:

Honor Magic 4 Lite 5G. Display diagonal: 6.81", Display resolution: 2388 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695 5G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Operating system installed: Android 11. Battery capacity: 4800 mAh. Product color: Blue. Weight: 6.67 oz (189 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.